Vishay Precision Group Metal Film Resistor, 30.9 Ohm, 3W, 1%; Resistance Vishay CPF330R900FKE14

Description
METAL FILM RESISTOR, 30.9 OHM, 3W, 1%; Resistance:30.9ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 30.9 OHM, 3W, 1%; Resistance:30.9ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 30.9 Ohm, 3W, 1%; Resistance Vishay - 41K8896 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 30.9 Ohm, 3W, 1%; Resistance Vishay
41K8896
Metal Film Resistor, 30.9 Ohm, 3W, 1%; Resistance Vishay 41K8896
METAL FILM RESISTOR, 30.9 OHM, 3W, 1%; Resistance:30.9ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 30.9 OHM, 3W, 1%; Resistance:30.9ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41K8896
Product Name Metal Film Resistor, 30.9 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 30.9 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details