Vishay Precision Group Metal Film Resistors - CPF330R900FKB14

Description
Metal Film Resistors - Through Hole 3watts 330ohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 330ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF330R900FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF330R900FKB14
Metal Film Resistors - CPF330R900FKB14
Metal Film Resistors - Through Hole 3watts 330ohms 5%

Metal Film Resistors - Through Hole 3watts 330ohms 5%

Supplier's Site
Resistor, Metal Film, 30.9 Ohm, 3W, 1%; Resistance Vishay - 43C0364 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 30.9 Ohm, 3W, 1%; Resistance Vishay
43C0364
Resistor, Metal Film, 30.9 Ohm, 3W, 1%; Resistance Vishay 43C0364
RESISTOR, METAL FILM, 30.9 OHM, 3W, 1%; Resistance:30.9ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 30.9 OHM, 3W, 1%; Resistance:30.9ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF330R900FKB14 43C0364
Product Name Metal Film Resistors - Resistor, Metal Film, 30.9 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 330 ohms 30.9 ohms
Tolerance 5 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details