Vishay Precision Group Res Metal Film 30.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF330K100FKB14

Description
Res Metal Film 30.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 30.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 30.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole - CPF330K100FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
CPF330K100FKB14
Res Metal Film 30.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF330K100FKB14
Res Metal Film 30.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Res Metal Film 30.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistors, Axial Lead, Cpf-3 30.1K 1% T-1 B14 Vishay - 43C0348 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Axial Lead, Cpf-3 30.1K 1% T-1 B14 Vishay
43C0348
Metal Film Resistors, Axial Lead, Cpf-3 30.1K 1% T-1 B14 Vishay 43C0348
METAL FILM RESISTORS, AXIAL LEAD, CPF-3 30.1K 1% T-1 B14

METAL FILM RESISTORS, AXIAL LEAD, CPF-3 30.1K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF330K100FKB14 43C0348
Product Name Res Metal Film 30.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole Metal Film Resistors, Axial Lead, Cpf-3 30.1K 1% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details