Vishay Precision Group Through Hole Resistors CPF32R0000FKE14

Description
CPF-3 2 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-3 2 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF32R0000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF32R0000FKE14-ND
Through Hole Resistors 541-CPF32R0000FKE14-ND
CPF-3 2 1% T-1 E14 E3

CPF-3 2 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistor, 2 Ohm, 3W, 1%; Resistance Vishay - 41K8888 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2 Ohm, 3W, 1%; Resistance Vishay
41K8888
Metal Film Resistor, 2 Ohm, 3W, 1%; Resistance Vishay 41K8888
METAL FILM RESISTOR, 2 OHM, 3W, 1%; Resistance:2ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 2 OHM, 3W, 1%; Resistance:2ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CPF32R0000FKE14-ND 41K8888
Product Name Through Hole Resistors Metal Film Resistor, 2 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers