Vishay Precision Group Through Hole Resistors CPF32K0000JKE14

Description
CPF-3 2K 5% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-3 2K 5% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF32K0000JKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF32K0000JKE14-ND
Through Hole Resistors 541-CPF32K0000JKE14-ND
CPF-3 2K 5% T-1 E14 E3

CPF-3 2K 5% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistors - - CPF32K0000JKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF32K0000JKE14
Metal Film Resistors - CPF32K0000JKE14
Metal Film Resistors - Through Hole 3watts 2Kohms 5%

Metal Film Resistors - Through Hole 3watts 2Kohms 5%

Supplier's Site
Resistor, Metal Film, 2Kohm, 3W, 5%; Resistance Vishay - 65K2409 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2Kohm, 3W, 5%; Resistance Vishay
65K2409
Resistor, Metal Film, 2Kohm, 3W, 5%; Resistance Vishay 65K2409
RESISTOR, METAL FILM, 2KOHM, 3W, 5%; Resistance:2kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

RESISTOR, METAL FILM, 2KOHM, 3W, 5%; Resistance:2kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF32K0000JKE14-ND CPF32K0000JKE14 65K2409
Product Name Through Hole Resistors Metal Film Resistors - Resistor, Metal Film, 2Kohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers