Vishay Precision Group Through Hole Resistors CPF328R000FKB14

Description
CPF-3 28 1% T-1 B14
Request a Quote Datasheet
Description
CPF-3 28 1% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF328R000FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF328R000FKB14-ND
Through Hole Resistors 541-CPF328R000FKB14-ND
CPF-3 28 1% T-1 B14

CPF-3 28 1% T-1 B14

Buy Now Datasheet
Metal Film Resistors - - CPF328R000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF328R000FKB14
Metal Film Resistors - CPF328R000FKB14
Metal Film Resistors - Through Hole 3watts 28ohms 1%

Metal Film Resistors - Through Hole 3watts 28ohms 1%

Supplier's Site
Cpf, 0.555 X 0.180, 28 Ohm, 1%, 100 Ppm Vishay - 31C7258 - Newark, An Avnet Company
Chicago, IL, United States
Cpf, 0.555 X 0.180, 28 Ohm, 1%, 100 Ppm Vishay
31C7258
Cpf, 0.555 X 0.180, 28 Ohm, 1%, 100 Ppm Vishay 31C7258
CPF, 0.555 x 0.180", 28 Ohm, 1%, 100 ppm

CPF, 0.555 x 0.180", 28 Ohm, 1%, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF328R000FKB14-ND CPF328R000FKB14 31C7258
Product Name Through Hole Resistors Metal Film Resistors - Cpf, 0.555 X 0.180, 28 Ohm, 1%, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details