Vishay Precision Group Vishay/DaleMetal Film Resistors - CPF328K000FKE14

Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 28Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 28Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF328K000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF328K000FKE14
Vishay/DaleMetal Film Resistors - CPF328K000FKE14
Vishay/DaleMetal Film Resistors - Through Hole 3watts 28Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 3watts 28Kohms 1%

Supplier's Site
Metal Film Resistor, 28Kohm, 3W, 1%; Resistance Vishay - 41K8894 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 28Kohm, 3W, 1%; Resistance Vishay
41K8894
Metal Film Resistor, 28Kohm, 3W, 1%; Resistance Vishay 41K8894
METAL FILM RESISTOR, 28KOHM, 3W, 1%; Resistance:28kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 28KOHM, 3W, 1%; Resistance:28kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF328K000FKE14 41K8894
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 28Kohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 28000 ohms 28000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details