Vishay Precision Group Res Metal Film 25 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF325R000FKB14

Description
Res Metal Film 25 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 25 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 25 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole - CPF325R000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 25 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
CPF325R000FKB14
Res Metal Film 25 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF325R000FKB14
Res Metal Film 25 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Res Metal Film 25 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Cpf, 0.555 X 0.180, 25 Ohm, 1%, 100 Ppm Vishay - 31C7255 - Newark, An Avnet Company
Chicago, IL, United States
Cpf, 0.555 X 0.180, 25 Ohm, 1%, 100 Ppm Vishay
31C7255
Cpf, 0.555 X 0.180, 25 Ohm, 1%, 100 Ppm Vishay 31C7255
CPF, 0.555 x 0.180", 25 Ohm, 1%, 100 ppm

CPF, 0.555 x 0.180", 25 Ohm, 1%, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF325R000FKB14 31C7255
Product Name Res Metal Film 25 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole Cpf, 0.555 X 0.180, 25 Ohm, 1%, 100 Ppm Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers