Vishay/DaleMetal Film Resistors - Through Hole 3watts 22ohms 1% 100ppm
CPF-3 22 1% T-1 E14 E3
METAL FILM RESISTOR, 22 OHM, 3W, 1%; Resistance:22ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CPF322R000FKE14 | 541-CPF322R000FKE14-ND | 84R1444 |
| Product Name | Vishay/DaleMetal Film Resistors - | Through Hole Resistors | Metal Film Resistor, 22 Ohm, 3W, 1%; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 22 ohms | 22 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |