Vishay Precision Group Res Metal Film 22.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF322K100FKB14

Description
Res Metal Film 22.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 22.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole - CPF322K100FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
CPF322K100FKB14
Res Metal Film 22.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF322K100FKB14
Res Metal Film 22.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Res Metal Film 22.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor, Metal Film, 22.1Kohm, 3W, 1%; Resistance Vishay - 43C0030 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 22.1Kohm, 3W, 1%; Resistance Vishay
43C0030
Resistor, Metal Film, 22.1Kohm, 3W, 1%; Resistance Vishay 43C0030
RESISTOR, METAL FILM, 22.1KOHM, 3W, 1%; Resistance:22.1kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 22.1KOHM, 3W, 1%; Resistance:22.1kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF322K100FKB14 43C0030
Product Name Res Metal Film 22.1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole Resistor, Metal Film, 22.1Kohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details