Vishay Intertechnology, Inc. Res Metal Film 20 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF320R000FKB14

Description
Res Metal Film 20 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 20 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 20 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole - CPF320R000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 20 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
CPF320R000FKB14
Res Metal Film 20 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF320R000FKB14
Res Metal Film 20 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Res Metal Film 20 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CPF320R000FKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF320R000FKB14-ND
Through Hole Resistors 541-CPF320R000FKB14-ND
CAP

CAP

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF320R000FKB14 541-CPF320R000FKB14-ND
Product Name Res Metal Film 20 Ohm 1% 3W 100ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details