Vishay Precision Group Vishay/DaleMetal Film Resistors - CPF320K000FKE14

Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 20Kohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 20Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF320K000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF320K000FKE14
Vishay/DaleMetal Film Resistors - CPF320K000FKE14
Vishay/DaleMetal Film Resistors - Through Hole 3watts 20Kohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 3watts 20Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF320K000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF320K000FKE14-ND
Through Hole Resistors 541-CPF320K000FKE14-ND
CPF-3 20K 1% T-1 E14 E3

CPF-3 20K 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistor, 20Kohm, 3W, 1%; Resistance Vishay - 84R1443 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 3W, 1%; Resistance Vishay
84R1443
Metal Film Resistor, 20Kohm, 3W, 1%; Resistance Vishay 84R1443
METAL FILM RESISTOR, 20KOHM, 3W, 1%; Resistance:20kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 20KOHM, 3W, 1%; Resistance:20kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF320K000FKE14 541-CPF320K000FKE14-ND 84R1443
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 20Kohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details