Vishay Precision Group Vishay/DaleMetal Film Resistors - CPF3200R00JKE14

Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 200ohms 5%
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 200ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF3200R00JKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF3200R00JKE14
Vishay/DaleMetal Film Resistors - CPF3200R00JKE14
Vishay/DaleMetal Film Resistors - Through Hole 3watts 200ohms 5%

Vishay/DaleMetal Film Resistors - Through Hole 3watts 200ohms 5%

Supplier's Site
Metal Film Resistor, 200 Ohm, 3W, 5%; Resistance Vishay - 41K8891 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 3W, 5%; Resistance Vishay
41K8891
Metal Film Resistor, 200 Ohm, 3W, 5%; Resistance Vishay 41K8891
METAL FILM RESISTOR, 200 OHM, 3W, 5%; Resistance:200ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 200 OHM, 3W, 5%; Resistance:200ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF3200R00JKE14 41K8891
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 200 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details