Vishay Precision Group Through Hole Resistors CPF3200R00FKE14

Description
CPF-3 200 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-3 200 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF3200R00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF3200R00FKE14-ND
Through Hole Resistors 541-CPF3200R00FKE14-ND
CPF-3 200 1% T-1 E14 E3

CPF-3 200 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistors - - CPF3200R00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3200R00FKE14
Metal Film Resistors - CPF3200R00FKE14
Metal Film Resistors - Through Hole 3watts 200ohms 1% 100ppm

Metal Film Resistors - Through Hole 3watts 200ohms 1% 100ppm

Supplier's Site
Res, 200R, 3W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 3W, Axial, Metal Film Rohs Compliant Vishay
13AJ4597
Res, 200R, 3W, Axial, Metal Film Rohs Compliant Vishay 13AJ4597
RES, 200R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 200R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF3200R00FKE14-ND CPF3200R00FKE14 13AJ4597
Product Name Through Hole Resistors Metal Film Resistors - Res, 200R, 3W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details