Vishay Intertechnology, Inc. RESISTOR METAL FILM 3W 1.5 OHM CPF31R5000FKE14

Description
RESISTOR METAL FILM 3W 1.5ohm
Request a Quote Datasheet
Description
RESISTOR METAL FILM 3W 1.5ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR METAL FILM 3W 1.5 OHM - CPF31R5000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR METAL FILM 3W 1.5 OHM
CPF31R5000FKE14
RESISTOR METAL FILM 3W 1.5 OHM CPF31R5000FKE14
RESISTOR METAL FILM 3W 1.5ohm

RESISTOR METAL FILM 3W 1.5ohm

Supplier's Site
Through Hole Resistors - CPF31R5000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPF31R5000FKE14-ND
Through Hole Resistors CPF31R5000FKE14-ND
1.5 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1.5 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPF31R5000FKE14 CPF31R5000FKE14-ND
Product Name RESISTOR METAL FILM 3W 1.5 OHM Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 1.5 ohms 1.5 ohms
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details