Vishay Precision Group Through Hole Resistors CPF31R0000FKE14

Description
1 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF31R0000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF31R0000FKE14-ND
Through Hole Resistors 541-CPF31R0000FKE14-ND
1 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CPF31R0000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF31R0000FKE14
Vishay/DaleMetal Film Resistors - CPF31R0000FKE14
Vishay/DaleMetal Film Resistors - Through Hole 3watts 1ohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 3watts 1ohms 1% 100ppm

Supplier's Site
Metal Film Resistor, 1 Ohm, 3W, 1%; Resistance Vishay - 41K8877 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Ohm, 3W, 1%; Resistance Vishay
41K8877
Metal Film Resistor, 1 Ohm, 3W, 1%; Resistance Vishay 41K8877
METAL FILM RESISTOR, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF31R0000FKE14-ND CPF31R0000FKE14 41K8877
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 1 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers