Vishay Precision Group Metal Film Resistors - CPF31R0000FKB14

Description
Metal Film Resistors - Through Hole 3watts 1ohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 1ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF31R0000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF31R0000FKB14
Metal Film Resistors - CPF31R0000FKB14
Metal Film Resistors - Through Hole 3watts 1ohms 1%

Metal Film Resistors - Through Hole 3watts 1ohms 1%

Supplier's Site
Resistor, Metal Film, 1 Ohm, 3W, 1%; Resistance Vishay - 42C9229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1 Ohm, 3W, 1%; Resistance Vishay
42C9229
Resistor, Metal Film, 1 Ohm, 3W, 1%; Resistance Vishay 42C9229
RESISTOR, METAL FILM, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, METAL FILM, 1 OHM, 3W, 1%; Resistance:1ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF31R0000FKB14 42C9229
Product Name Metal Film Resistors - Resistor, Metal Film, 1 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details