Vishay Precision Group Vishay/DaleMetal Film Resistors - CPF31R0000DKB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 1ohms 0.5%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 1ohms 0.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF31R0000DKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF31R0000DKB14
Vishay/DaleMetal Film Resistors - CPF31R0000DKB14
Vishay/DaleMetal Film Resistors - Through Hole 3watts 1ohms 0.5%

Vishay/DaleMetal Film Resistors - Through Hole 3watts 1ohms 0.5%

Supplier's Site
Through Hole Resistors - 541-CPF31R0000DKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF31R0000DKB14-ND
Through Hole Resistors 541-CPF31R0000DKB14-ND
CPF-3 1 .5% T-1 B14

CPF-3 1 .5% T-1 B14

Buy Now Datasheet
Metal Film Resistor, 31 Ohm, 3W, 0.5%; Resistance Vishay - 84R1441 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 31 Ohm, 3W, 0.5%; Resistance Vishay
84R1441
Metal Film Resistor, 31 Ohm, 3W, 0.5%; Resistance Vishay 84R1441
METAL FILM RESISTOR, 31 OHM, 3W, 0.5%; Resistance:31ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 31 OHM, 3W, 0.5%; Resistance:31ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 0.5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF31R0000DKB14 541-CPF31R0000DKB14-ND 84R1441
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 31 Ohm, 3W, 0.5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 31 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers