VISHAY PRECISION GROUP
CPF31K5000FNB14 -- CPF-3 1.5K 1% T-00 B14 VISHAY
Vishay Precision Group
Cpf-3 1.5K 1% T-00 B14 Vishay
CPF31K5000FNB14
Description
CPF-3 1.5K 1% T-00 B14
Description
CPF-3 1.5K 1% T-00 B14
Suppliers
Cpf-3 1.5K 1% T-00 B14 Vishay
65K1426
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
65K1426 |
|
Product Name
|
Cpf-3 1.5K 1% T-00 B14 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
39.2 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers