Vishay Precision Group Cpf-3 1.3K 2% T-00 B14 Vishay CPF31K3000GNB14

Description
CPF-3 1.3K 2% T-00 B14
Description
CPF-3 1.3K 2% T-00 B14

Suppliers

Company
Product
Description
Supplier Links
Cpf-3 1.3K 2% T-00 B14 Vishay - 58K8586 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-3 1.3K 2% T-00 B14 Vishay
58K8586
Cpf-3 1.3K 2% T-00 B14 Vishay 58K8586
CPF-3 1.3K 2% T-00 B14

CPF-3 1.3K 2% T-00 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58K8586
Product Name Cpf-3 1.3K 2% T-00 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details