Vishay Precision Group Metal Film Resistors - CPF31K0000FKE14

Description
Metal Film Resistors - Through Hole 3watts 1Kohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3watts 1Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF31K0000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF31K0000FKE14
Metal Film Resistors - CPF31K0000FKE14
Metal Film Resistors - Through Hole 3watts 1Kohms 1% 100ppm

Metal Film Resistors - Through Hole 3watts 1Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-CPF31K0000FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF31K0000FKE14-ND
Through Hole Resistors 541-CPF31K0000FKE14-ND
CPF-3 1K 1% T-1 E14 E3

CPF-3 1K 1% T-1 E14 E3

Buy Now Datasheet
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial - 70201137 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial
70201137
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial 70201137
High Power Rating, Small Size Flameproof, High Temperature Coating Special Filming and Coating Processes Excellent High Frequency Characteristics Low Noise Low Voltage Coefficient

  • High Power Rating, Small Size
  • Flameproof, High Temperature Coating
  • Special Filming and Coating Processes
  • Excellent High Frequency Characteristics
  • Low Noise
  • Low Voltage Coefficient
Supplier's Site
Metal Film Resistor, 1Kohm, 3W, 1%; Resistance Vishay - 41K8876 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 3W, 1%; Resistance Vishay
41K8876
Metal Film Resistor, 1Kohm, 3W, 1%; Resistance Vishay 41K8876
METAL FILM RESISTOR, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF31K0000FKE14 541-CPF31K0000FKE14-ND 70201137 41K8876
Product Name Metal Film Resistors - Through Hole Resistors Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial Metal Film Resistor, 1Kohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details