Vishay Precision Group Res Metal Film 1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF31K0000FKB14

Description
Res Metal Film 1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole - CPF31K0000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole
CPF31K0000FKB14
Res Metal Film 1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole CPF31K0000FKB14
Res Metal Film 1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Res Metal Film 1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor, Metal Film, 1Kohm, 3W, 1%; Resistance Vishay - 19C6902 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1Kohm, 3W, 1%; Resistance Vishay
19C6902
Resistor, Metal Film, 1Kohm, 3W, 1%; Resistance Vishay 19C6902
RESISTOR, METAL FILM, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, METAL FILM, 1KOHM, 3W, 1%; Resistance:1kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF31K0000FKB14 19C6902
Product Name Res Metal Film 1K Ohm 1% 3W 100ppm/¦C AXL Thru-Hole Resistor, Metal Film, 1Kohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details