Vishay Precision Group Metal Film Resistors - CPF315R000FKE14

Description
Metal Film Resistors - Through Hole 3watts 15ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3watts 15ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF315R000FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF315R000FKE14
Metal Film Resistors - CPF315R000FKE14
Metal Film Resistors - Through Hole 3watts 15ohms 1%

Metal Film Resistors - Through Hole 3watts 15ohms 1%

Supplier's Site
Metal Film Resistor, 15 Ohm, 3W, 1%; Resistance Vishay - 41K8886 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15 Ohm, 3W, 1%; Resistance Vishay
41K8886
Metal Film Resistor, 15 Ohm, 3W, 1%; Resistance Vishay 41K8886
METAL FILM RESISTOR, 15 OHM, 3W, 1%; Resistance:15ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 15 OHM, 3W, 1%; Resistance:15ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF315R000FKE14 41K8886
Product Name Metal Film Resistors - Metal Film Resistor, 15 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details