Res Metal Film 15K Ohm 5% 3W 100ppm/¦C AXL Thru-Hole
CPF-3 15K 5% T-1 B14
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF315K000JKB14 | 541-CPF315K000JKB14-ND |
| Product Name | Res Metal Film 15K Ohm 5% 3W 100ppm/¦C AXL Thru-Hole | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 3 watts | 3 watts |