Vishay Precision Group Through Hole Resistors CPF3150K00GKB14

Description
CPF-3 150K 2% T-1 B14
Request a Quote Datasheet
Description
CPF-3 150K 2% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF3150K00GKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF3150K00GKB14-ND
Through Hole Resistors 541-CPF3150K00GKB14-ND
CPF-3 150K 2% T-1 B14

CPF-3 150K 2% T-1 B14

Buy Now Datasheet
Metal Film Resistors - - CPF3150K00GKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3150K00GKB14
Metal Film Resistors - CPF3150K00GKB14
Metal Film Resistors - Through Hole 3watts 150Kohms 2%

Metal Film Resistors - Through Hole 3watts 150Kohms 2%

Supplier's Site
Metal Film Resistors, Axial Leads, Cpf-3 150K 2% T-1 B14 Vishay - 42C9710 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Axial Leads, Cpf-3 150K 2% T-1 B14 Vishay
42C9710
Metal Film Resistors, Axial Leads, Cpf-3 150K 2% T-1 B14 Vishay 42C9710
METAL FILM RESISTORS, AXIAL LEADS, CPF-3 150K 2% T-1 B14

METAL FILM RESISTORS, AXIAL LEADS, CPF-3 150K 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF3150K00GKB14-ND CPF3150K00GKB14 42C9710
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistors, Axial Leads, Cpf-3 150K 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details