Vishay Precision Group METAL FILM/FLAMEPROOF,3W,150K,1%,100PPM,BULK CPF3150K00FKB14

Description
METAL FILM/FLAMEPROOF,3W,1 50K,1%,100PPM,BULK
Request a Quote
Description
METAL FILM/FLAMEPROOF,3W,1 50K,1%,100PPM,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
METAL FILM/FLAMEPROOF,3W,150K,1%,100PPM,BULK - CPF3150K00FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM/FLAMEPROOF,3W,150K,1%,100PPM,BULK
CPF3150K00FKB14
METAL FILM/FLAMEPROOF,3W,150K,1%,100PPM,BULK CPF3150K00FKB14
METAL FILM/FLAMEPROOF,3W,1 50K,1%,100PPM,BULK

METAL FILM/FLAMEPROOF,3W,150K,1%,100PPM,BULK

Supplier's Site
Metal Film Resistors, Axial Leads, Cpf-3 150K 1% T-1 B14 Vishay - 42C9699 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Axial Leads, Cpf-3 150K 1% T-1 B14 Vishay
42C9699
Metal Film Resistors, Axial Leads, Cpf-3 150K 1% T-1 B14 Vishay 42C9699
METAL FILM RESISTORS, AXIAL LEADS, CPF-3 150K 1% T-1 B14

METAL FILM RESISTORS, AXIAL LEADS, CPF-3 150K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF3150K00FKB14 42C9699
Product Name METAL FILM/FLAMEPROOF,3W,150K,1%,100PPM,BULK Metal Film Resistors, Axial Leads, Cpf-3 150K 1% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details