Vishay Precision Group Cpf-3 143K 1% T-1 Ee6 E3 Vishay CPF3143K00FKEE6

Description
CPF-3 143K 1% T-1 EE6 e3
Description
CPF-3 143K 1% T-1 EE6 e3

Suppliers

Company
Product
Description
Supplier Links
Cpf-3 143K 1% T-1 Ee6 E3 Vishay - 22M3708 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-3 143K 1% T-1 Ee6 E3 Vishay
22M3708
Cpf-3 143K 1% T-1 Ee6 E3 Vishay 22M3708
CPF-3 143K 1% T-1 EE6 e3

CPF-3 143K 1% T-1 EE6 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22M3708
Product Name Cpf-3 143K 1% T-1 Ee6 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details