Vishay Precision Group Cpf-3 12 1% T-1 E14 E3 Vishay CPF312R000FKE14

Description
CPF-3 12 1% T-1 E14 e3
Description
CPF-3 12 1% T-1 E14 e3

Suppliers

Company
Product
Description
Supplier Links
Cpf-3 12 1% T-1 E14 E3 Vishay - 52M2058 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-3 12 1% T-1 E14 E3 Vishay
52M2058
Cpf-3 12 1% T-1 E14 E3 Vishay 52M2058
CPF-3 12 1% T-1 E14 e3

CPF-3 12 1% T-1 E14 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52M2058
Product Name Cpf-3 12 1% T-1 E14 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details