Vishay Precision Group Through Hole Resistors CPF3120K00FKE14

Description
CPF-3 120K 1% T-1 E14 E3
Request a Quote Datasheet
Description
CPF-3 120K 1% T-1 E14 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF3120K00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF3120K00FKE14-ND
Through Hole Resistors 541-CPF3120K00FKE14-ND
CPF-3 120K 1% T-1 E14 E3

CPF-3 120K 1% T-1 E14 E3

Buy Now Datasheet
Metal Film Resistors - - CPF3120K00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3120K00FKE14
Metal Film Resistors - CPF3120K00FKE14
Metal Film Resistors - Through Hole 3watts 120Kohms 1% 100ppm

Metal Film Resistors - Through Hole 3watts 120Kohms 1% 100ppm

Supplier's Site
Resistor - 16335964 - Radwell International
Willingboro, NJ, United States
Resistor
16335964
Resistor 16335964
METAL FILM RESISTOR, 120KOHM, 3W, 1%; RESISTANCE:120KOHM; PRODUCT RANGE:CPF SERIES; POWER RATING:3W; RESISTANCE TOLERANCE: 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:500V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, 120KOHM, 3W, 1%; RESISTANCE:120KOHM; PRODUCT RANGE:CPF SERIES; POWER RATING:3W; RESISTANCE TOLERANCE: 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:500V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Metal Film Resistor, 120Kohm, 3W, 1%; Resistance Vishay - 65K2408 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120Kohm, 3W, 1%; Resistance Vishay
65K2408
Metal Film Resistor, 120Kohm, 3W, 1%; Resistance Vishay 65K2408
METAL FILM RESISTOR, 120KOHM, 3W, 1%; Resistance:120kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 120KOHM, 3W, 1%; Resistance:120kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CPF3120K00FKE14-ND CPF3120K00FKE14 16335964 65K2408
Product Name Through Hole Resistors Metal Film Resistors - Resistor Metal Film Resistor, 120Kohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details