Vishay Precision Group Metal Film Resistors - CPF3120K00FKB14

Description
Metal Film Resistors - Through Hole 3watts 120Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 120Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF3120K00FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3120K00FKB14
Metal Film Resistors - CPF3120K00FKB14
Metal Film Resistors - Through Hole 3watts 120Kohms 1%

Metal Film Resistors - Through Hole 3watts 120Kohms 1%

Supplier's Site
Metal Film Resistor, 120Kohm, 3W, 1%; Resistance Vishay - 19C6905 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120Kohm, 3W, 1%; Resistance Vishay
19C6905
Metal Film Resistor, 120Kohm, 3W, 1%; Resistance Vishay 19C6905
METAL FILM RESISTOR, 120KOHM, 3W, 1%; Resistance:120kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 120KOHM, 3W, 1%; Resistance:120kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF3120K00FKB14 19C6905
Product Name Metal Film Resistors - Metal Film Resistor, 120Kohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 120000 ohms 120000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers