Vishay Precision Group Res Metal Film 10 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole CPF310R000JKB14

Description
Res Metal Film 10 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 10 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole - CPF310R000JKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole
CPF310R000JKB14
Res Metal Film 10 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole CPF310R000JKB14
Res Metal Film 10 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole

Res Metal Film 10 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Resistors, Cpf-3 10 5% T-1 B14 Vishay - 42C9325 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Cpf-3 10 5% T-1 B14 Vishay
42C9325
Resistors, Cpf-3 10 5% T-1 B14 Vishay 42C9325
RESISTORS, CPF-3 10 5% T-1 B14

RESISTORS, CPF-3 10 5% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF310R000JKB14 42C9325
Product Name Res Metal Film 10 Ohm 5% 3W 100ppm/¦C AXL Thru-Hole Resistors, Cpf-3 10 5% T-1 B14 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details