Vishay Intertechnology, Inc. Metal Film Resistors - CPF310R000FKEE6

Description
Metal Film Resistors - Through Hole 3watts 10ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3watts 10ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF310R000FKEE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF310R000FKEE6
Metal Film Resistors - CPF310R000FKEE6
Metal Film Resistors - Through Hole 3watts 10ohms 1%

Metal Film Resistors - Through Hole 3watts 10ohms 1%

Supplier's Site
Through Hole Resistors - 541-CPF310R000FKEE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF310R000FKEE6CT-ND
Through Hole Resistors 541-CPF310R000FKEE6CT-ND
10 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CPF310R000FKEE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF310R000FKEE6TR-ND
Through Hole Resistors 541-CPF310R000FKEE6TR-ND
10 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 10R, 3W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 3W, Axial, Metal Film Rohs Compliant Vishay
13AJ4595
Res, 10R, 3W, Axial, Metal Film Rohs Compliant Vishay 13AJ4595
RES, 10R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF310R000FKEE6 541-CPF310R000FKEE6CT-ND 13AJ4595
Product Name Metal Film Resistors - Through Hole Resistors Res, 10R, 3W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details