Metal Film Resistors - Through Hole 3watts 10ohms 1% 100ppm Product overview: CPF310R000FKE14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPF310R000FKE14 can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole 3watts 10ohms 1% 100ppm
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022051-CPF310R000FK
Packaging: Bulk
Termination: Axial
Voltage Rating: 500 V
Length: 14.1 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Metal Film
Resistance: 10 Ω
Power Rating: 3 W
Number of Pins: 2
Diameter: 4.57 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Alternative Parts (Cross-Reference): RN55D10R0FB14; SFR16S0001009FR500; CPF210R000FKE14; MF1/4DCT52A10R0F; MF1/4DCT52R10R0F; MF1/4DCT52R11R0F;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 230 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Schedule B: 8533210090, 8533210090
Voltage Rating (DC): 500 V
REACH SVHC: Unknown
Lead Diameter: 810 µm
CPF-3 10 1% T-1 E14 E3
METAL FILM RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CPF310R000FKE14 | CPF310R000FKE14 | 1022051-CPF310R000FKE14 | 541-CPF310R000FKE14-ND | 41K8879 |
| Product Name | Through-Hole Resistor | Metal Film Resistors - | Through Hole Resistors - CPF310R000FKE14 | Through Hole Resistors | Metal Film Resistor, 10 Ohm, 3W, 1%; Resistance Vishay |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C | 100 ±ppm/°C | |
| Operating DC Voltage | 500 volts | 500 volts | 500 volts |