Vishay Precision Group Metal Film Resistors - CPF310R000FKB14

Description
Metal Film Resistors - Through Hole 3watts 10ohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 10ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF310R000FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF310R000FKB14
Metal Film Resistors - CPF310R000FKB14
Metal Film Resistors - Through Hole 3watts 10ohms 1%

Metal Film Resistors - Through Hole 3watts 10ohms 1%

Supplier's Site
Metal Film Resistor, 10 Ohm, 3W, 1%; Resistance Vishay - 19C6901 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 3W, 1%; Resistance Vishay
19C6901
Metal Film Resistor, 10 Ohm, 3W, 1%; Resistance Vishay 19C6901
METAL FILM RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

METAL FILM RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF310R000FKB14 19C6901
Product Name Metal Film Resistors - Metal Film Resistor, 10 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers