Vishay Precision Group Metal Film Resistors - CPF3100R00FKE14

Description
Metal Film Resistors - Through Hole 3watts 100ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3watts 100ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF3100R00FKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3100R00FKE14
Metal Film Resistors - CPF3100R00FKE14
Metal Film Resistors - Through Hole 3watts 100ohms 1% 100ppm

Metal Film Resistors - Through Hole 3watts 100ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - CPF3100R00FKE14 - 1185439-CPF3100R00FKE14 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CPF3100R00FKE14
1185439-CPF3100R00FKE14
Through Hole Resistors - CPF3100R00FKE14 1185439-CPF3100R00FKE14
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185439-CPF3100R00FK E14 Packaging: Bulk Termination: Axial Voltage Rating: 500 V Length: 16.51 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Metal Film Resistance: 100 Ω Power Rating: 3 W Number of Pins: 2 Diameter: 4.57 mm Categories: Through Hole Resistors Case / Package: Metal Alternative Parts (Cross-Reference): CPF3100R00FKE14.; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210090, 8533210090 Voltage Rating (DC): 500 V REACH SVHC: Unknown Lead Diameter: 810 µm Max Operating Temperature: 230 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185439-CPF3100R00FKE14
Packaging: Bulk
Termination: Axial
Voltage Rating: 500 V
Length: 16.51 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Metal Film
Resistance: 100 Ω
Power Rating: 3 W
Number of Pins: 2
Diameter: 4.57 mm
Categories: Through Hole Resistors
Case / Package: Metal
Alternative Parts (Cross-Reference): CPF3100R00FKE14.;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Schedule B: 8533210090, 8533210090
Voltage Rating (DC): 500 V
REACH SVHC: Unknown
Lead Diameter: 810 µm
Max Operating Temperature: 230 °C

Buy Now
Through Hole Resistors - 8505588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8505588
Through Hole Resistors 8505588
Vishay CPF3100R00FKE14 Resistor

Vishay CPF3100R00FKE14 Resistor

Supplier's Site
Through-Hole Resistor - 53-CPF3100R00FKE14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CPF3100R00FKE14
Through-Hole Resistor 53-CPF3100R00FKE14
Metal Film Resistors - Through Hole 3watts 100ohms 1% 100ppm Product overview: CPF3100R00FKE14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPF3100R00FKE14 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 3watts 100ohms 1% 100ppm Product overview: CPF3100R00FKE14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPF3100R00FKE14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CPF3100R00FKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF3100R00FKE14-ND
Through Hole Resistors 541-CPF3100R00FKE14-ND
CPF-3 100 1% T-1 E14 E3

CPF-3 100 1% T-1 E14 E3

Buy Now Datasheet
Resistor;Metal Film;Res 100 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial - 70201133 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 100 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial
70201133
Resistor;Metal Film;Res 100 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial 70201133
High Power Rating, Small Size Flameproof, High Temperature Coating Special Filming and Coating Processes Excellent High Frequency Characteristics Low Noise Low Voltage Coefficient

  • High Power Rating, Small Size
  • Flameproof, High Temperature Coating
  • Special Filming and Coating Processes
  • Excellent High Frequency Characteristics
  • Low Noise
  • Low Voltage Coefficient
Supplier's Site
Metal Film Resistor, 100 Ohm, 3W, 1%; Resistance Vishay - 41K8882 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 3W, 1%; Resistance Vishay
41K8882
Metal Film Resistor, 100 Ohm, 3W, 1%; Resistance Vishay 41K8882
METAL FILM RESISTOR, 100 OHM, 3W, 1%; Resistance:100ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 3W, 1%; Resistance:100ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 3W, Axial, Metal Film; Resistance Vishay - 33AC0544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 3W, Axial, Metal Film; Resistance Vishay
33AC0544
Res, 100R, 1%, 3W, Axial, Metal Film; Resistance Vishay 33AC0544
RES, 100R, 1%, 3W, AXIAL, METAL FILM; Resistance:100ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 100R, 1%, 3W, AXIAL, METAL FILM; Resistance:100ohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CPF3100R00FKE14 1185439-CPF3100R00FKE14 8505588 53-CPF3100R00FKE14 541-CPF3100R00FKE14-ND 70201133 41K8882 33AC0544
Product Name Metal Film Resistors - Through Hole Resistors - CPF3100R00FKE14 Through Hole Resistors Through-Hole Resistor Through Hole Resistors Resistor;Metal Film;Res 100 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial Metal Film Resistor, 100 Ohm, 3W, 1%; Resistance Vishay Res, 100R, 1%, 3W, Axial, Metal Film; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Metal film Metal Film MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers