Vishay Intertechnology, Inc. Through Hole Resistors CPF3100R00BEE36

Description
100 Ohms ±0.1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF3100R00BEE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF3100R00BEE36CT-ND
Through Hole Resistors 541-CPF3100R00BEE36CT-ND
100 Ohms ±0.1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CPF3100R00BEE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF3100R00BEE36TR-ND
Through Hole Resistors 541-CPF3100R00BEE36TR-ND
100 Ohms ±0.1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CPF3100R00BEE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3100R00BEE36
Metal Film Resistors - CPF3100R00BEE36
Metal Film Resistors - Through Hole 3watts 100ohms .1%

Metal Film Resistors - Through Hole 3watts 100ohms .1%

Supplier's Site
Res, 100R, 3W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 3W, Axial, Metal Film Rohs Compliant Vishay
13AJ4596
Res, 100R, 3W, Axial, Metal Film Rohs Compliant Vishay 13AJ4596
RES, 100R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 100R, 3W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF3100R00BEE36CT-ND CPF3100R00BEE36 13AJ4596
Product Name Through Hole Resistors Metal Film Resistors - Res, 100R, 3W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details