Vishay Precision Group Through Hole Resistors - CPF3100K00JKE14 CPF3100K00JKE14

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007133-CPF3100K00JK E14 Voltage Rating: 500 V Length: 16.51 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Composition: Metal Film Resistance: 100 kΩ Power Rating: 3 W Number of Pins: 2 Diameter: 4.57 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): MCMF03WJJ0104AA9; SFR16S0001003JA500; SFR16S0001003JR500; SFR2500001003JA500; FMP200JT-52-100K; RNF18JBD100K; ROX3SJ100KCPF3100K00 JKE14.; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 230 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210090, 8533210090 Voltage Rating (DC): 500 V REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007133-CPF3100K00JK E14 Voltage Rating: 500 V Length: 16.51 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Composition: Metal Film Resistance: 100 kΩ Power Rating: 3 W Number of Pins: 2 Diameter: 4.57 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): MCMF03WJJ0104AA9; SFR16S0001003JA500; SFR16S0001003JR500; SFR2500001003JA500; FMP200JT-52-100K; RNF18JBD100K; ROX3SJ100KCPF3100K00 JKE14.; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 230 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210090, 8533210090 Voltage Rating (DC): 500 V REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPF3100K00JKE14 - 1007133-CPF3100K00JKE14 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CPF3100K00JKE14
1007133-CPF3100K00JKE14
Through Hole Resistors - CPF3100K00JKE14 1007133-CPF3100K00JKE14
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007133-CPF3100K00JK E14 Voltage Rating: 500 V Length: 16.51 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Composition: Metal Film Resistance: 100 kΩ Power Rating: 3 W Number of Pins: 2 Diameter: 4.57 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): MCMF03WJJ0104AA9; SFR16S0001003JA500; SFR16S0001003JR500; SFR2500001003JA500; FMP200JT-52-100K; RNF18JBD100K; ROX3SJ100KCPF3100K00 JKE14.; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 230 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Schedule B: 8533210090, 8533210090 Voltage Rating (DC): 500 V REACH SVHC: Unknown

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007133-CPF3100K00JKE14
Voltage Rating: 500 V
Length: 16.51 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Composition: Metal Film
Resistance: 100 kΩ
Power Rating: 3 W
Number of Pins: 2
Diameter: 4.57 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Alternative Parts (Cross-Reference): MCMF03WJJ0104AA9; SFR16S0001003JA500; SFR16S0001003JR500; SFR2500001003JA500; FMP200JT-52-100K; RNF18JBD100K; ROX3SJ100KCPF3100K00JKE14.;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 230 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Schedule B: 8533210090, 8533210090
Voltage Rating (DC): 500 V
REACH SVHC: Unknown

Buy Now
Through Hole Resistors - 541-CPF3100K00JKE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF3100K00JKE14-ND
Through Hole Resistors 541-CPF3100K00JKE14-ND
CPF-3 100K 5% T-1 E14 E3

CPF-3 100K 5% T-1 E14 E3

Buy Now Datasheet
Through-Hole Resistor - 53-CPF3100K00JKE14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CPF3100K00JKE14
Through-Hole Resistor 53-CPF3100K00JKE14
Metal Film Resistors - Through Hole 3watts 100Kohms 5% Product overview: CPF3100K00JKE14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPF3100K00JKE14 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 3watts 100Kohms 5% Product overview: CPF3100K00JKE14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPF3100K00JKE14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPF3100K00JKE14 - CPF3100K00JKE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
CPF3100K00JKE14
CPF3100K00JKE14
CPF3100K00JKE14 CPF3100K00JKE14
CPF3100K00JKE14

CPF3100K00JKE14

Supplier's Site
Metal Film Resistor, 100Kohm, 3W, 5%; Resistance Vishay - 41K8881 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 3W, 5%; Resistance Vishay
41K8881
Metal Film Resistor, 100Kohm, 3W, 5%; Resistance Vishay 41K8881
METAL FILM RESISTOR, 100KOHM, 3W, 5%; Resistance:100kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 3W, 5%; Resistance:100kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1007133-CPF3100K00JKE14 541-CPF3100K00JKE14-ND 53-CPF3100K00JKE14 CPF3100K00JKE14 41K8881
Product Name Through Hole Resistors - CPF3100K00JKE14 Through Hole Resistors Through-Hole Resistor CPF3100K00JKE14 Metal Film Resistor, 100Kohm, 3W, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Axial Leads; Axial Axial Leaded
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details