Vishay Precision Group Metal Film Resistors - CPF3100K00JKB14

Description
Metal Film Resistors - Through Hole 3watts 100Kohms 5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3watts 100Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF3100K00JKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3100K00JKB14
Metal Film Resistors - CPF3100K00JKB14
Metal Film Resistors - Through Hole 3watts 100Kohms 5%

Metal Film Resistors - Through Hole 3watts 100Kohms 5%

Supplier's Site
Through Hole Resistors - 541-CPF3100K00JKB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF3100K00JKB14-ND
Through Hole Resistors 541-CPF3100K00JKB14-ND
CPF-3 100K 5% T-1 B14

CPF-3 100K 5% T-1 B14

Buy Now Datasheet
Resistor, Metal Film, 100Kohm, 3W, 5%; Resistance Vishay - 42C9356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 100Kohm, 3W, 5%; Resistance Vishay
42C9356
Resistor, Metal Film, 100Kohm, 3W, 5%; Resistance Vishay 42C9356
RESISTOR, METAL FILM, 100KOHM, 3W, 5%; Resistance:100kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 100KOHM, 3W, 5%; Resistance:100kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF3100K00JKB14 541-CPF3100K00JKB14-ND 42C9356
Product Name Metal Film Resistors - Through Hole Resistors Resistor, Metal Film, 100Kohm, 3W, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details