Vishay Precision Group Metal Film Resistors - CPF3100K00FKR36

Description
Metal Film Resistors - Through Hole 3watts 100Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 100Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF3100K00FKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3100K00FKR36
Metal Film Resistors - CPF3100K00FKR36
Metal Film Resistors - Through Hole 3watts 100Kohms 1%

Metal Film Resistors - Through Hole 3watts 100Kohms 1%

Supplier's Site
Cpf, 0.555 X 0.180, 100 Kohm, 1%, 100 Ppm Vishay - 95B8722 - Newark, An Avnet Company
Chicago, IL, United States
Cpf, 0.555 X 0.180, 100 Kohm, 1%, 100 Ppm Vishay
95B8722
Cpf, 0.555 X 0.180, 100 Kohm, 1%, 100 Ppm Vishay 95B8722
CPF, 0.555 x 0.180", 100 kOhm, 1%, 100 ppm

CPF, 0.555 x 0.180", 100 kOhm, 1%, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF3100K00FKR36 95B8722
Product Name Metal Film Resistors - Cpf, 0.555 X 0.180, 100 Kohm, 1%, 100 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details