Win Source Part Number: 1192329-CPF3100K00FK
Category: Resistors>Through Hole Resistors
Series: CPF
Features: Flame Proof, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 3W
Composition: Metal Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 230°C
Dimension: 0.180" Dia x 0.555" L (4.57mm x 14.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Dale
Other Names: 541-CPF3100K00FKE14
100 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Metal Film
Vishay CPF3100K00FKE14 Resistor
Metal Film Resistors - Through Hole 3watts 100Kohms 1%
RESISTOR, METAL FILM, 3 W, 1 %, 100 ppm, 100000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CPF3100K00FKE14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3 W, 100000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3 W, 100000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPF3100K00FKE14 can be used for catalog matching and distributor lookup.
RESISTOR, 100 KOHM, 3 WATT, 1%, METAL FILM, AXIAL, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
METAL FILM RESISTOR, 100KOHM, 3W, 1%; Resistance:100kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1192329-CPF3100K00FKE14 | 541-CPF3100K00FKE14-ND | 8505584 | CPF3100K00FKE14 | 53-CPF3100K00FKE14 | 16322752 | 41K8880 | 70201135 |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Film Resistors - | Through-Hole 3 W 100000 ohm Resistor | Resistor | Metal Film Resistor, 100Kohm, 3W, 1%; Resistance Vishay | Resistor;Metal Film;Res 100 Kilohms;Pwr-Rtg 3 W;Tol 1%;Axial |
| Technology / Construction | MetalFilm | MetalFilm | Metal film | MetalFilm | METAL FILM | MetalFilm | ||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||||||
| Power Rating | 3 watts | 3 watts | 3 watts |