Metal Film Resistors - Through Hole 3watts 100Kohms 1% 50ppm
CPF-3 100K 1% T-2 E14 E3
METAL FILM RESISTOR, 100KOHM, 3W, 1%; Resistance:100kohm; Product Range:CPF Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
Metal Film Resistors - Through Hole 3watts 100Kohms 1% 50ppm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CPF3100K00FHE14 | 541-CPF3100K00FHE14-ND | 84R1442 | 866-CPF3100K00FHE14 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Metal Film Resistor, 100Kohm, 3W, 1%; Resistance Vishay | Metal Film Resistors - Through Hole 3watts 100Kohms 1% 50ppm |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm; Metal Film |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C |