CPF-3 100K .1% T-2 B14
Metal Film Resistors - Through Hole 3watts 100ohms 1%
CPF-3 METAL FILM RESISTORS, AXIAL LEADS
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CPF3100K00BHB14-ND | CPF3100K00BHB14 | 42C9340 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Cpf-3 Metal Film Resistors, Axial Leads Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leads |
| Tolerance | 0.1000 +/- % | 1 +/- % |