Vishay Intertechnology, Inc. Metal Film Resistors - CPF3 47K 1 T1

Description
Metal Film Resistors - Through Hole 3watts 47Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 3watts 47Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CPF3 47K 1 T1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF3 47K 1 T1
Metal Film Resistors - CPF3 47K 1 T1
Metal Film Resistors - Through Hole 3watts 47Kohms 1%

Metal Film Resistors - Through Hole 3watts 47Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPF3 47K 1 T1
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details