Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CPF3 4.3K 2 T1

Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 4.3Kohms 2%
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 4.3Kohms 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF3 4.3K 2 T1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF3 4.3K 2 T1
Vishay/DaleMetal Film Resistors - CPF3 4.3K 2 T1
Vishay/DaleMetal Film Resistors - Through Hole 3watts 4.3Kohms 2%

Vishay/DaleMetal Film Resistors - Through Hole 3watts 4.3Kohms 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPF3 4.3K 2 T1
Product Name Vishay/DaleMetal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details