Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CPF3 2K 5 T1

Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 2Kohms 5%
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 2Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF3 2K 5 T1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF3 2K 5 T1
Vishay/DaleMetal Film Resistors - CPF3 2K 5 T1
Vishay/DaleMetal Film Resistors - Through Hole 3watts 2Kohms 5%

Vishay/DaleMetal Film Resistors - Through Hole 3watts 2Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPF3 2K 5 T1
Product Name Vishay/DaleMetal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details