Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CPF3 100K 5 T1

Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 100Kohms 5%
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 3watts 100Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CPF3 100K 5 T1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CPF3 100K 5 T1
Vishay/DaleMetal Film Resistors - CPF3 100K 5 T1
Vishay/DaleMetal Film Resistors - Through Hole 3watts 100Kohms 5%

Vishay/DaleMetal Film Resistors - Through Hole 3watts 100Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPF3 100K 5 T1
Product Name Vishay/DaleMetal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers