CPF-2 .5 1% T-0 E14 E3
Metal Film Resistors - Through Hole 2watts 0.5ohms 1%
RESISTOR FLAME PROOF, 0.5 OHM, 2W, ±1%; Resistance:0.5ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-CPF2R50000FLE14-ND | CPF2R50000FLE14 | 10M6707 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Resistor Flame Proof, 0.5 Ohm, 2W, ±1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |