Vishay Precision Group Through Hole Resistors CPF2R50000FLB14

Description
CPF-2 .5 1% T-0 B14
Request a Quote Datasheet
Description
CPF-2 .5 1% T-0 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF2R50000FLB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2R50000FLB14-ND
Through Hole Resistors 541-CPF2R50000FLB14-ND
CPF-2 .5 1% T-0 B14

CPF-2 .5 1% T-0 B14

Buy Now Datasheet
Res Metal Film 500m Ohm 1% 2W 150ppm/¦C AXL Thru-Hole - CPF2R50000FLB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 500m Ohm 1% 2W 150ppm/¦C AXL Thru-Hole
CPF2R50000FLB14
Res Metal Film 500m Ohm 1% 2W 150ppm/¦C AXL Thru-Hole CPF2R50000FLB14
Res Metal Film 500m Ohm 1% 2W 150ppm/¦C AXL Thru-Hole

Res Metal Film 500m Ohm 1% 2W 150ppm/¦C AXL Thru-Hole

Supplier's Site
Cpf, 0.344 X 0.145, 0.5 Ohm, 1%, 150 Ppm Rohs Compliant Vishay - 42C6735 - Newark, An Avnet Company
Chicago, IL, United States
Cpf, 0.344 X 0.145, 0.5 Ohm, 1%, 150 Ppm Rohs Compliant Vishay
42C6735
Cpf, 0.344 X 0.145, 0.5 Ohm, 1%, 150 Ppm Rohs Compliant Vishay 42C6735
CPF, 0.344 x 0.145", 0.5 Ohm, 1%, 150 ppm RoHS Compliant: No

CPF, 0.344 x 0.145", 0.5 Ohm, 1%, 150 ppm RoHS Compliant: No

Supplier's Site
Resistor - 210714838 - Radwell International
Willingboro, NJ, United States
Resistor
210714838
Resistor 210714838
RESISTOR, AXIAL, METAL FILM, .5 OHM, 2W, 1%, 8.74MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, .5 OHM, 2W, 1%, 8.74MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CPF2R50000FLB14-ND CPF2R50000FLB14 42C6735 210714838
Product Name Through Hole Resistors Res Metal Film 500m Ohm 1% 2W 150ppm/¦C AXL Thru-Hole Cpf, 0.344 X 0.145, 0.5 Ohm, 1%, 150 Ppm Rohs Compliant Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details