Vishay Precision Group Through Hole Resistors CPF2R47000GNB14

Description
CPF-2 .47 2% T-00 B14
Request a Quote Datasheet
Description
CPF-2 .47 2% T-00 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CPF2R47000GNB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CPF2R47000GNB14-ND
Through Hole Resistors 541-CPF2R47000GNB14-ND
CPF-2 .47 2% T-00 B14

CPF-2 .47 2% T-00 B14

Buy Now Datasheet
Metal Film Resistors - - CPF2R47000GNB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CPF2R47000GNB14
Metal Film Resistors - CPF2R47000GNB14
Metal Film Resistors - Through Hole 2watts 0.47ohms 2%

Metal Film Resistors - Through Hole 2watts 0.47ohms 2%

Supplier's Site
Resistor Flame Proof, 0.47 Ohm, 2W, ±2%; Resistance Vishay - 42C6724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Flame Proof, 0.47 Ohm, 2W, ±2%; Resistance Vishay
42C6724
Resistor Flame Proof, 0.47 Ohm, 2W, ±2%; Resistance Vishay 42C6724
RESISTOR FLAME PROOF, 0.47 OHM, 2W, ±2%; Resistance:0.47ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR FLAME PROOF, 0.47 OHM, 2W, ±2%; Resistance:0.47ohm; Product Range:CPF Series; Power Rating:2W; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CPF2R47000GNB14-ND CPF2R47000GNB14 42C6724
Product Name Through Hole Resistors Metal Film Resistors - Resistor Flame Proof, 0.47 Ohm, 2W, ±2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details