Vishay Precision Group Res Metal Film 95.3K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF295K300FKB14

Description
Res Metal Film 95.3K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 95.3K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 95.3K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole - CPF295K300FKB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 95.3K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole
CPF295K300FKB14
Res Metal Film 95.3K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole CPF295K300FKB14
Res Metal Film 95.3K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Res Metal Film 95.3K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole

Supplier's Site
Cpf-2 Metal Film Resistors, Axial Leads Vishay - 42C9020 - Newark, An Avnet Company
Chicago, IL, United States
Cpf-2 Metal Film Resistors, Axial Leads Vishay
42C9020
Cpf-2 Metal Film Resistors, Axial Leads Vishay 42C9020
CPF-2 METAL FILM RESISTORS, AXIAL LEADS

CPF-2 METAL FILM RESISTORS, AXIAL LEADS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF295K300FKB14 42C9020
Product Name Res Metal Film 95.3K Ohm 1% 2W 100ppm/¦C AXL Thru-Hole Cpf-2 Metal Film Resistors, Axial Leads Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details